multicomp PRO Screened Cable, 3Pr, 22Awg, Lsf, 100M; Cable Shielding Multicomp Pro PP000876

Description
SCREENED CABLE, 3PR, 22AWG, LSF, 100M; Cable Shielding:Screened; No. of Pairs:3 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.33mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes
Description
SCREENED CABLE, 3PR, 22AWG, LSF, 100M; Cable Shielding:Screened; No. of Pairs:3 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.33mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screened Cable, 3Pr, 22Awg, Lsf, 100M; Cable Shielding Multicomp Pro - 29AH7133 - Newark, An Avnet Company
Chicago, IL, United States
Screened Cable, 3Pr, 22Awg, Lsf, 100M; Cable Shielding Multicomp Pro
29AH7133
Screened Cable, 3Pr, 22Awg, Lsf, 100M; Cable Shielding Multicomp Pro 29AH7133
SCREENED CABLE, 3PR, 22AWG, LSF, 100M; Cable Shielding:Screened; No. of Pairs:3 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.33mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

SCREENED CABLE, 3PR, 22AWG, LSF, 100M; Cable Shielding:Screened; No. of Pairs:3 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.33mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH7133
Product Name Screened Cable, 3Pr, 22Awg, Lsf, 100M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details