multicomp PRO Screened Cable, 3Core, 18Awg, Lsf, 100M; Cable Shielding Multicomp Pro PP000875

Description
SCREENED CABLE, 3CORE, 18AWG, LSF, 100M; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:18AWG; Conductor Area CSA:0.82mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes
Description
SCREENED CABLE, 3CORE, 18AWG, LSF, 100M; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:18AWG; Conductor Area CSA:0.82mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screened Cable, 3Core, 18Awg, Lsf, 100M; Cable Shielding Multicomp Pro - 42AC1091 - Newark, An Avnet Company
Chicago, IL, United States
Screened Cable, 3Core, 18Awg, Lsf, 100M; Cable Shielding Multicomp Pro
42AC1091
Screened Cable, 3Core, 18Awg, Lsf, 100M; Cable Shielding Multicomp Pro 42AC1091
SCREENED CABLE, 3CORE, 18AWG, LSF, 100M; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:18AWG; Conductor Area CSA:0.82mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

SCREENED CABLE, 3CORE, 18AWG, LSF, 100M; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:18AWG; Conductor Area CSA:0.82mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AC1091
Product Name Screened Cable, 3Core, 18Awg, Lsf, 100M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with wire harness to OBDII female - QLC16073 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details