multicomp PRO Screened Cable, 1Pr, 20Awg, Lsf, 100M; Cable Shielding Multicomp Pro PP000874

Description
SCREENED CABLE, 1PR, 20AWG, LSF, 100M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.52mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes
Description
SCREENED CABLE, 1PR, 20AWG, LSF, 100M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.52mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screened Cable, 1Pr, 20Awg, Lsf, 100M; Cable Shielding Multicomp Pro - 29AH7132 - Newark, An Avnet Company
Chicago, IL, United States
Screened Cable, 1Pr, 20Awg, Lsf, 100M; Cable Shielding Multicomp Pro
29AH7132
Screened Cable, 1Pr, 20Awg, Lsf, 100M; Cable Shielding Multicomp Pro 29AH7132
SCREENED CABLE, 1PR, 20AWG, LSF, 100M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.52mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

SCREENED CABLE, 1PR, 20AWG, LSF, 100M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.52mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH7132
Product Name Screened Cable, 1Pr, 20Awg, Lsf, 100M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6828A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details