multicomp PRO Screened Cable, 1Pr, 22Awg, Lszh, 50M; Cable Shielding Multicomp Pro PP000873

Description
SCREENED CABLE, 1PR, 22AWG, LSZH, 50M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.33mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Violet; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
SCREENED CABLE, 1PR, 22AWG, LSZH, 50M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.33mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Violet; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screened Cable, 1Pr, 22Awg, Lszh, 50M; Cable Shielding Multicomp Pro - 73AC8205 - Newark, An Avnet Company
Chicago, IL, United States
Screened Cable, 1Pr, 22Awg, Lszh, 50M; Cable Shielding Multicomp Pro
73AC8205
Screened Cable, 1Pr, 22Awg, Lszh, 50M; Cable Shielding Multicomp Pro 73AC8205
SCREENED CABLE, 1PR, 22AWG, LSZH, 50M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.33mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Violet; No. of Max Strands x RoHS Compliant: Yes

SCREENED CABLE, 1PR, 22AWG, LSZH, 50M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.33mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Violet; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 73AC8205
Product Name Screened Cable, 1Pr, 22Awg, Lszh, 50M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details