multicomp PRO Screened Cable, 1Pr, 16Awg, Lsf, 100M; Cable Shielding Multicomp Pro PP000872

Description
SCREENED CABLE, 1PR, 16AWG, LSF, 100M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:1.31mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes
Description
SCREENED CABLE, 1PR, 16AWG, LSF, 100M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:1.31mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screened Cable, 1Pr, 16Awg, Lsf, 100M; Cable Shielding Multicomp Pro - 29AH7131 - Newark, An Avnet Company
Chicago, IL, United States
Screened Cable, 1Pr, 16Awg, Lsf, 100M; Cable Shielding Multicomp Pro
29AH7131
Screened Cable, 1Pr, 16Awg, Lsf, 100M; Cable Shielding Multicomp Pro 29AH7131
SCREENED CABLE, 1PR, 16AWG, LSF, 100M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:1.31mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

SCREENED CABLE, 1PR, 16AWG, LSF, 100M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:1.31mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH7131
Product Name Screened Cable, 1Pr, 16Awg, Lsf, 100M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

For Chrysler 6 Pin OBDI transfer to OBDII cables - QLC16081 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details