multicomp PRO Unscreened Cable, 1Pr, 22Awg, Lsf, 100M; Cable Shielding Multicomp Pro PP000870

Description
UNSCREENED CABLE, 1PR, 22AWG, LSF, 100M; Cable Shielding:Unscreened ; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.33mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands xRoHS Compliant: Yes
Description
UNSCREENED CABLE, 1PR, 22AWG, LSF, 100M; Cable Shielding:Unscreened ; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.33mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands xRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Unscreened Cable, 1Pr, 22Awg, Lsf, 100M; Cable Shielding Multicomp Pro - 50AC7017 - Newark, An Avnet Company
Chicago, IL, United States
Unscreened Cable, 1Pr, 22Awg, Lsf, 100M; Cable Shielding Multicomp Pro
50AC7017
Unscreened Cable, 1Pr, 22Awg, Lsf, 100M; Cable Shielding Multicomp Pro 50AC7017
UNSCREENED CABLE, 1PR, 22AWG, LSF, 100M; Cable Shielding:Unscreened ; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.33mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands xRoHS Compliant: Yes

UNSCREENED CABLE, 1PR, 22AWG, LSF, 100M; Cable Shielding:Unscreened; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.33mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands xRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7017
Product Name Unscreened Cable, 1Pr, 22Awg, Lsf, 100M; Cable Shielding Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Truck interface diagnostic cable - QLC16093 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details