multicomp PRO Screened Cable, 2Pr, 22Awg, Pe, 50M; Cable Shielding Multicomp Pro PP000867

Description
SCREENED CABLE, 2PR, 22AWG, PE, 50M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.24mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes
Description
SCREENED CABLE, 2PR, 22AWG, PE, 50M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.24mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screened Cable, 2Pr, 22Awg, Pe, 50M; Cable Shielding Multicomp Pro - 50AC7015 - Newark, An Avnet Company
Chicago, IL, United States
Screened Cable, 2Pr, 22Awg, Pe, 50M; Cable Shielding Multicomp Pro
50AC7015
Screened Cable, 2Pr, 22Awg, Pe, 50M; Cable Shielding Multicomp Pro 50AC7015
SCREENED CABLE, 2PR, 22AWG, PE, 50M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.24mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes

SCREENED CABLE, 2PR, 22AWG, PE, 50M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.24mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7015
Product Name Screened Cable, 2Pr, 22Awg, Pe, 50M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII with black PVC cable to DB9 female - QLC16104 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details