multicomp PRO Screened Cable, 2Pr, 22Awg, Lsf, 250M; Cable Shielding Multicomp Pro PP000866

Description
SCREENED CABLE, 2PR, 22AWG, LSF, 250M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.33mm2; Reel Length (Imperial):820ft; Reel Length (Metric):250m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes
Description
SCREENED CABLE, 2PR, 22AWG, LSF, 250M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.33mm2; Reel Length (Imperial):820ft; Reel Length (Metric):250m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screened Cable, 2Pr, 22Awg, Lsf, 250M; Cable Shielding Multicomp Pro - 29AH7129 - Newark, An Avnet Company
Chicago, IL, United States
Screened Cable, 2Pr, 22Awg, Lsf, 250M; Cable Shielding Multicomp Pro
29AH7129
Screened Cable, 2Pr, 22Awg, Lsf, 250M; Cable Shielding Multicomp Pro 29AH7129
SCREENED CABLE, 2PR, 22AWG, LSF, 250M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.33mm2; Reel Length (Imperial):820ft; Reel Length (Metric):250m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

SCREENED CABLE, 2PR, 22AWG, LSF, 250M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.33mm2; Reel Length (Imperial):820ft; Reel Length (Metric):250m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH7129
Product Name Screened Cable, 2Pr, 22Awg, Lsf, 250M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Extension cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control; Extender Cable
Cable Type Triaxial
Cable Length 9.84 ft (30 dm)
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NTV-3 - kTB Solutions
Specs
Application RF
Connector Type 3.5mm
View Details