multicomp PRO Screened Cable, 2Pr, 22Awg, Lsf, 500M; Cable Shielding Multicomp Pro PP000865

Description
SCREENED CABLE, 2PR, 22AWG, LSF, 500M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.33mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes
Description
SCREENED CABLE, 2PR, 22AWG, LSF, 500M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.33mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screened Cable, 2Pr, 22Awg, Lsf, 500M; Cable Shielding Multicomp Pro - 42AC1089 - Newark, An Avnet Company
Chicago, IL, United States
Screened Cable, 2Pr, 22Awg, Lsf, 500M; Cable Shielding Multicomp Pro
42AC1089
Screened Cable, 2Pr, 22Awg, Lsf, 500M; Cable Shielding Multicomp Pro 42AC1089
SCREENED CABLE, 2PR, 22AWG, LSF, 500M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.33mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

SCREENED CABLE, 2PR, 22AWG, LSF, 500M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.33mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AC1089
Product Name Screened Cable, 2Pr, 22Awg, Lsf, 500M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details