multicomp PRO Screened Cable, 2Pr, 22Awg, Lsf, 100M; Cable Shielding Multicomp Pro PP000864

Description
SCREENED CABLE, 2PR, 22AWG, LSF, 100M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.33mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes
Description
SCREENED CABLE, 2PR, 22AWG, LSF, 100M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.33mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screened Cable, 2Pr, 22Awg, Lsf, 100M; Cable Shielding Multicomp Pro - 50AC7014 - Newark, An Avnet Company
Chicago, IL, United States
Screened Cable, 2Pr, 22Awg, Lsf, 100M; Cable Shielding Multicomp Pro
50AC7014
Screened Cable, 2Pr, 22Awg, Lsf, 100M; Cable Shielding Multicomp Pro 50AC7014
SCREENED CABLE, 2PR, 22AWG, LSF, 100M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.33mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

SCREENED CABLE, 2PR, 22AWG, LSF, 100M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.33mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7014
Product Name Screened Cable, 2Pr, 22Awg, Lsf, 100M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details