multicomp PRO Unscreened Cable, 1Pr, 16Awg, Lszh, 50M; Cable Shielding Multicomp Pro PP000863

Description
UNSCREENED CABLE, 1PR, 16AWG, LSZH, 50M; Cable Shielding:Unscreened ; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:1.31mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Violet; No. of Max Strands RoHS Compliant: Yes
Datasheet
Description
UNSCREENED CABLE, 1PR, 16AWG, LSZH, 50M; Cable Shielding:Unscreened ; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:1.31mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Violet; No. of Max Strands RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unscreened Cable, 1Pr, 16Awg, Lszh, 50M; Cable Shielding Multicomp Pro - 73AC8204 - Newark, An Avnet Company
Chicago, IL, United States
Unscreened Cable, 1Pr, 16Awg, Lszh, 50M; Cable Shielding Multicomp Pro
73AC8204
Unscreened Cable, 1Pr, 16Awg, Lszh, 50M; Cable Shielding Multicomp Pro 73AC8204
UNSCREENED CABLE, 1PR, 16AWG, LSZH, 50M; Cable Shielding:Unscreened ; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:1.31mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Violet; No. of Max Strands RoHS Compliant: Yes

UNSCREENED CABLE, 1PR, 16AWG, LSZH, 50M; Cable Shielding:Unscreened; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:1.31mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Violet; No. of Max Strands RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 73AC8204
Product Name Unscreened Cable, 1Pr, 16Awg, Lszh, 50M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

For Truck CDP sets OBD cables - QLC16082 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details