multicomp PRO Unscreened Cable, 1Pr, 16Awg, Lsf, 100M; Cable Shielding Multicomp Pro PP000862

Description
UNSCREENED CABLE, 1PR, 16AWG, LSF, 100M; Cable Shielding:Unscreened ; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:1.31mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands xRoHS Compliant: Yes
Description
UNSCREENED CABLE, 1PR, 16AWG, LSF, 100M; Cable Shielding:Unscreened ; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:1.31mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands xRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Unscreened Cable, 1Pr, 16Awg, Lsf, 100M; Cable Shielding Multicomp Pro - 29AH7128 - Newark, An Avnet Company
Chicago, IL, United States
Unscreened Cable, 1Pr, 16Awg, Lsf, 100M; Cable Shielding Multicomp Pro
29AH7128
Unscreened Cable, 1Pr, 16Awg, Lsf, 100M; Cable Shielding Multicomp Pro 29AH7128
UNSCREENED CABLE, 1PR, 16AWG, LSF, 100M; Cable Shielding:Unscreened ; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:1.31mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands xRoHS Compliant: Yes

UNSCREENED CABLE, 1PR, 16AWG, LSF, 100M; Cable Shielding:Unscreened; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:1.31mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands xRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH7128
Product Name Unscreened Cable, 1Pr, 16Awg, Lsf, 100M; Cable Shielding Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Blue Drain OBD round cable to DB25 male - QLC16101 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details