multicomp PRO Unscreened Cable, 1Pr, 20Awg, Lsf, 100M; Cable Shielding Multicomp Pro PP000861

Description
UNSCREENED CABLE, 1PR, 20AWG, LSF, 100M; Cable Shielding:Unscreened ; No. of Pairs:1 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.52mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands xRoHS Compliant: Yes
Description
UNSCREENED CABLE, 1PR, 20AWG, LSF, 100M; Cable Shielding:Unscreened ; No. of Pairs:1 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.52mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands xRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Unscreened Cable, 1Pr, 20Awg, Lsf, 100M; Cable Shielding Multicomp Pro - 50AC7013 - Newark, An Avnet Company
Chicago, IL, United States
Unscreened Cable, 1Pr, 20Awg, Lsf, 100M; Cable Shielding Multicomp Pro
50AC7013
Unscreened Cable, 1Pr, 20Awg, Lsf, 100M; Cable Shielding Multicomp Pro 50AC7013
UNSCREENED CABLE, 1PR, 20AWG, LSF, 100M; Cable Shielding:Unscreened ; No. of Pairs:1 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.52mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands xRoHS Compliant: Yes

UNSCREENED CABLE, 1PR, 20AWG, LSF, 100M; Cable Shielding:Unscreened; No. of Pairs:1 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.52mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands xRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7013
Product Name Unscreened Cable, 1Pr, 20Awg, Lsf, 100M; Cable Shielding Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

OBDII male to female with switch flat cable - QLC16094 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details