multicomp PRO Shielded Cable, 4Pair, 24Awg, 50M; Cable Shielding Multicomp Pro PP000860

Description
SHIELDED CABLE, 4PAIR, 24AWG, 50M; Cable Shielding:Screened; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:0.51mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Pairs:4 Pair; Jacket Colour:Black; No. of RoHS Compliant: Yes
Datasheet
Description
SHIELDED CABLE, 4PAIR, 24AWG, 50M; Cable Shielding:Screened; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:0.51mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Pairs:4 Pair; Jacket Colour:Black; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Cable, 4Pair, 24Awg, 50M; Cable Shielding Multicomp Pro - 99AC7874 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable, 4Pair, 24Awg, 50M; Cable Shielding Multicomp Pro
99AC7874
Shielded Cable, 4Pair, 24Awg, 50M; Cable Shielding Multicomp Pro 99AC7874
SHIELDED CABLE, 4PAIR, 24AWG, 50M; Cable Shielding:Screened; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:0.51mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Pairs:4 Pair; Jacket Colour:Black; No. of RoHS Compliant: Yes

SHIELDED CABLE, 4PAIR, 24AWG, 50M; Cable Shielding:Screened; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:0.51mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Pairs:4 Pair; Jacket Colour:Black; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99AC7874
Product Name Shielded Cable, 4Pair, 24Awg, 50M; Cable Shielding Multicomp Pro
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details