multicomp PRO Unshielded Cable, 4Pair, 24Awg, 50M; Cable Shielding Multicomp Pro PP000859

Description
UNSHIELDED CABLE, 4PAIR, 24AWG, 50M; Cable Shielding:Unscreened ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:0.51mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Pairs:4 Pair; Jacket Colour:Black; No. RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED CABLE, 4PAIR, 24AWG, 50M; Cable Shielding:Unscreened ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:0.51mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Pairs:4 Pair; Jacket Colour:Black; No. RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Cable, 4Pair, 24Awg, 50M; Cable Shielding Multicomp Pro - 29AH7127 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable, 4Pair, 24Awg, 50M; Cable Shielding Multicomp Pro
29AH7127
Unshielded Cable, 4Pair, 24Awg, 50M; Cable Shielding Multicomp Pro 29AH7127
UNSHIELDED CABLE, 4PAIR, 24AWG, 50M; Cable Shielding:Unscreened ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:0.51mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Pairs:4 Pair; Jacket Colour:Black; No. RoHS Compliant: Yes

UNSHIELDED CABLE, 4PAIR, 24AWG, 50M; Cable Shielding:Unscreened; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:0.51mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Pairs:4 Pair; Jacket Colour:Black; No. RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH7127
Product Name Unshielded Cable, 4Pair, 24Awg, 50M; Cable Shielding Multicomp Pro
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details