multicomp PRO Coaxial Cable, Rg214, Black, 25M; Coaxial Cable Type Multicomp Pro PP000847

Description
COAXIAL CABLE, RG214, BLACK, 25M; Coaxial Cable Type:RG214; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; Jacket Material:PVC; Conductor RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG214, BLACK, 25M; Coaxial Cable Type:RG214; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; Jacket Material:PVC; Conductor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg214, Black, 25M; Coaxial Cable Type Multicomp Pro - 50AC7012 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg214, Black, 25M; Coaxial Cable Type Multicomp Pro
50AC7012
Coaxial Cable, Rg214, Black, 25M; Coaxial Cable Type Multicomp Pro 50AC7012
COAXIAL CABLE, RG214, BLACK, 25M; Coaxial Cable Type:RG214; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; Jacket Material:PVC; Conductor RoHS Compliant: Yes

COAXIAL CABLE, RG214, BLACK, 25M; Coaxial Cable Type:RG214; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; Jacket Material:PVC; Conductor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7012
Product Name Coaxial Cable, Rg214, Black, 25M; Coaxial Cable Type Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBU-M12G5-K-7-LE4 - Festo Corporation
Specs
Cable Length 22.97 ft (70 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 Wire colors and connection numbers as per EN 60947-5-2
View Details
Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Standard Cable Assemblies - Bx6SM-Tcsc4(10) - Strainsert
Specs
Cable Length 10 ft (30.48 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - 189-365012-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type CEE 7/7
View Details