multicomp PRO Coaxial Cable, Vmtx Mini, 100M; Coaxial Cable Type Multicomp Pro PP000844

Description
COAXIAL CABLE, VMTX MINI, 100M; Coaxial Cable Type:RGMini; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:-; Jacket Material:FEP; Conductor Material:SPCCS RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, VMTX MINI, 100M; Coaxial Cable Type:RGMini; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:-; Jacket Material:FEP; Conductor Material:SPCCS RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Vmtx Mini, 100M; Coaxial Cable Type Multicomp Pro - 50AC7011 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Vmtx Mini, 100M; Coaxial Cable Type Multicomp Pro
50AC7011
Coaxial Cable, Vmtx Mini, 100M; Coaxial Cable Type Multicomp Pro 50AC7011
COAXIAL CABLE, VMTX MINI, 100M; Coaxial Cable Type:RGMini; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:-; Jacket Material:FEP; Conductor Material:SPCCS RoHS Compliant: Yes

COAXIAL CABLE, VMTX MINI, 100M; Coaxial Cable Type:RGMini; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:-; Jacket Material:FEP; Conductor Material:SPCCS RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7011
Product Name Coaxial Cable, Vmtx Mini, 100M; Coaxial Cable Type Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with wire harness to OBDII female - QLC16073 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 1135910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Shielding Shielded
View Details