multicomp PRO Triaxial Cable, 50 Ohm, 1M, Transparent; Coaxial Cable Type Multicomp Pro PP000842

Description
TRIAXIAL CABLE, 50 OHM, 1M, TRANSPARENT; Coaxial Cable Type:RG403; Wire Gauge:-; No. of Max Strands x Strand Size:7 x 0.102mm; Impedance:50ohm; Reel Length (Imperial):3.3ft; Reel Length (Metric):1m; External Diameter:2.85mm; RoHS Compliant: Yes
Datasheet
Description
TRIAXIAL CABLE, 50 OHM, 1M, TRANSPARENT; Coaxial Cable Type:RG403; Wire Gauge:-; No. of Max Strands x Strand Size:7 x 0.102mm; Impedance:50ohm; Reel Length (Imperial):3.3ft; Reel Length (Metric):1m; External Diameter:2.85mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triaxial Cable, 50 Ohm, 1M, Transparent; Coaxial Cable Type Multicomp Pro - 05AC8601 - Newark, An Avnet Company
Chicago, IL, United States
Triaxial Cable, 50 Ohm, 1M, Transparent; Coaxial Cable Type Multicomp Pro
05AC8601
Triaxial Cable, 50 Ohm, 1M, Transparent; Coaxial Cable Type Multicomp Pro 05AC8601
TRIAXIAL CABLE, 50 OHM, 1M, TRANSPARENT; Coaxial Cable Type:RG403; Wire Gauge:-; No. of Max Strands x Strand Size:7 x 0.102mm; Impedance:50ohm; Reel Length (Imperial):3.3ft; Reel Length (Metric):1m; External Diameter:2.85mm; RoHS Compliant: Yes

TRIAXIAL CABLE, 50 OHM, 1M, TRANSPARENT; Coaxial Cable Type:RG403; Wire Gauge:-; No. of Max Strands x Strand Size:7 x 0.102mm; Impedance:50ohm; Reel Length (Imperial):3.3ft; Reel Length (Metric):1m; External Diameter:2.85mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05AC8601
Product Name Triaxial Cable, 50 Ohm, 1M, Transparent; Coaxial Cable Type Multicomp Pro
Cable Type Coaxial; Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Installable OBD2 Cat5E cable to RJ45 with molding - QLC16113 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1407623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details