multicomp PRO Cable, Shielded, 19Pair, 100M, 11.37Mm; Cable Shielding Multicomp Pro PP000840

Description
CABLE, SHIELDED, 19PAIR, 100M, 11.37MM; Cable Shielding:Screened; No. of Pairs:19 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):328.084ft ; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
CABLE, SHIELDED, 19PAIR, 100M, 11.37MM; Cable Shielding:Screened; No. of Pairs:19 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):328.084ft ; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Shielded, 19Pair, 100M, 11.37Mm; Cable Shielding Multicomp Pro - 25AJ2730 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Shielded, 19Pair, 100M, 11.37Mm; Cable Shielding Multicomp Pro
25AJ2730
Cable, Shielded, 19Pair, 100M, 11.37Mm; Cable Shielding Multicomp Pro 25AJ2730
CABLE, SHIELDED, 19PAIR, 100M, 11.37MM; Cable Shielding:Screened; No. of Pairs:19 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):328.084ft ; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

CABLE, SHIELDED, 19PAIR, 100M, 11.37MM; Cable Shielding:Screened; No. of Pairs:19 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):328.084ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25AJ2730
Product Name Cable, Shielded, 19Pair, 100M, 11.37Mm; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Porsche 19pin to OBD II female cable - QLC16089 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details