multicomp PRO Cable, Shielded, 15Pair, 100M, 10.6Mm; Cable Shielding Multicomp Pro PP000839

Description
CABLE, SHIELDED, 15PAIR, 100M, 10.6MM; Cable Shielding:Screened; No. of Pairs:15 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):328.084ft ; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
CABLE, SHIELDED, 15PAIR, 100M, 10.6MM; Cable Shielding:Screened; No. of Pairs:15 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):328.084ft ; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Shielded, 15Pair, 100M, 10.6Mm; Cable Shielding Multicomp Pro - 29AH7125 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Shielded, 15Pair, 100M, 10.6Mm; Cable Shielding Multicomp Pro
29AH7125
Cable, Shielded, 15Pair, 100M, 10.6Mm; Cable Shielding Multicomp Pro 29AH7125
CABLE, SHIELDED, 15PAIR, 100M, 10.6MM; Cable Shielding:Screened; No. of Pairs:15 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):328.084ft ; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

CABLE, SHIELDED, 15PAIR, 100M, 10.6MM; Cable Shielding:Screened; No. of Pairs:15 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):328.084ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH7125
Product Name Cable, Shielded, 15Pair, 100M, 10.6Mm; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mecedes benz 14p to OBD female cable - QLC16085 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details