multicomp PRO Cable, Shielded, 9Pair, 100M, 8.48Mm; Cable Shielding Multicomp Pro PP000837

Description
CABLE, SHIELDED, 9PAIR, 100M, 8.48MM; Cable Shielding:Screened; No. of Pairs:9 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):328.084ft ; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes
Datasheet
Description
CABLE, SHIELDED, 9PAIR, 100M, 8.48MM; Cable Shielding:Screened; No. of Pairs:9 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):328.084ft ; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Shielded, 9Pair, 100M, 8.48Mm; Cable Shielding Multicomp Pro - 29AH7123 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Shielded, 9Pair, 100M, 8.48Mm; Cable Shielding Multicomp Pro
29AH7123
Cable, Shielded, 9Pair, 100M, 8.48Mm; Cable Shielding Multicomp Pro 29AH7123
CABLE, SHIELDED, 9PAIR, 100M, 8.48MM; Cable Shielding:Screened; No. of Pairs:9 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):328.084ft ; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes

CABLE, SHIELDED, 9PAIR, 100M, 8.48MM; Cable Shielding:Screened; No. of Pairs:9 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):328.084ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH7123
Product Name Cable, Shielded, 9Pair, 100M, 8.48Mm; Cable Shielding Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details