multicomp PRO Cable, Shielded, 5Pair, 100M, 6.71Mm; Cable Shielding Multicomp Pro PP000835

Description
CABLE, SHIELDED, 5PAIR, 100M, 6.71MM; Cable Shielding:Screened; No. of Pairs:5 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):328.084ft ; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes
Datasheet
Description
CABLE, SHIELDED, 5PAIR, 100M, 6.71MM; Cable Shielding:Screened; No. of Pairs:5 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):328.084ft ; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Shielded, 5Pair, 100M, 6.71Mm; Cable Shielding Multicomp Pro - 29AH7121 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Shielded, 5Pair, 100M, 6.71Mm; Cable Shielding Multicomp Pro
29AH7121
Cable, Shielded, 5Pair, 100M, 6.71Mm; Cable Shielding Multicomp Pro 29AH7121
CABLE, SHIELDED, 5PAIR, 100M, 6.71MM; Cable Shielding:Screened; No. of Pairs:5 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):328.084ft ; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes

CABLE, SHIELDED, 5PAIR, 100M, 6.71MM; Cable Shielding:Screened; No. of Pairs:5 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):328.084ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH7121
Product Name Cable, Shielded, 5Pair, 100M, 6.71Mm; Cable Shielding Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to Female RG58C/U Coaxial Test Cable - 1025 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1 to 5 ft (3.05 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6069A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,armored jacket (RG196A/U),silver,rugged/armored
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details