multicomp PRO Cable, Shielded, 3Pair, 100M, 5.7Mm; Cable Shielding Multicomp Pro PP000833

Description
CABLE, SHIELDED, 3PAIR, 100M, 5.7MM; Cable Shielding:Screened; No. of Pairs:3 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):328.084ft ; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
CABLE, SHIELDED, 3PAIR, 100M, 5.7MM; Cable Shielding:Screened; No. of Pairs:3 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):328.084ft ; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Shielded, 3Pair, 100M, 5.7Mm; Cable Shielding Multicomp Pro - 29AH7119 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Shielded, 3Pair, 100M, 5.7Mm; Cable Shielding Multicomp Pro
29AH7119
Cable, Shielded, 3Pair, 100M, 5.7Mm; Cable Shielding Multicomp Pro 29AH7119
CABLE, SHIELDED, 3PAIR, 100M, 5.7MM; Cable Shielding:Screened; No. of Pairs:3 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):328.084ft ; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

CABLE, SHIELDED, 3PAIR, 100M, 5.7MM; Cable Shielding:Screened; No. of Pairs:3 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):328.084ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH7119
Product Name Cable, Shielded, 3Pair, 100M, 5.7Mm; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1708 female to female cable - QLC16017 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female; Female-Female
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details