multicomp PRO Cable, Coaxial, 100M, White, Rg6, Pvc; Coaxial Cable Type Multicomp Pro PP000830

Description
CABLE, COAXIAL, 100M, WHITE, RG6, PVC; Coaxial Cable Type:-; Wire Gauge:-; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:White; Jacket Material:PVC; Conductor RoHS Compliant: Yes
Datasheet
Description
CABLE, COAXIAL, 100M, WHITE, RG6, PVC; Coaxial Cable Type:-; Wire Gauge:-; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:White; Jacket Material:PVC; Conductor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Coaxial, 100M, White, Rg6, Pvc; Coaxial Cable Type Multicomp Pro - 29AH7117 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, 100M, White, Rg6, Pvc; Coaxial Cable Type Multicomp Pro
29AH7117
Cable, Coaxial, 100M, White, Rg6, Pvc; Coaxial Cable Type Multicomp Pro 29AH7117
CABLE, COAXIAL, 100M, WHITE, RG6, PVC; Coaxial Cable Type:-; Wire Gauge:-; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:White; Jacket Material:PVC; Conductor RoHS Compliant: Yes

CABLE, COAXIAL, 100M, WHITE, RG6, PVC; Coaxial Cable Type:-; Wire Gauge:-; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:White; Jacket Material:PVC; Conductor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH7117
Product Name Cable, Coaxial, 100M, White, Rg6, Pvc; Coaxial Cable Type Multicomp Pro
Cable Type Coaxial; RG6/11
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1407761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 9.84 ft (30 dm)
View Details
Armored Flexible Cable, DC-110 GHz, 12.0″ - WBL-1FT-W1F1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
View Details
2 suppliers