multicomp PRO Multicore, Arctic, 3, 2.5Mm2,orange,100M; Cable Shielding Multicomp Pro PP000828

Description
MULTICORE, ARCTIC, 3, 2.5MM2,ORANGE,100M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Orange; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
MULTICORE, ARCTIC, 3, 2.5MM2,ORANGE,100M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Orange; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multicore, Arctic, 3, 2.5Mm2,orange,100M; Cable Shielding Multicomp Pro - 29AH7116 - Newark, An Avnet Company
Chicago, IL, United States
Multicore, Arctic, 3, 2.5Mm2,orange,100M; Cable Shielding Multicomp Pro
29AH7116
Multicore, Arctic, 3, 2.5Mm2,orange,100M; Cable Shielding Multicomp Pro 29AH7116
MULTICORE, ARCTIC, 3, 2.5MM2,ORANGE,100M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Orange; No. of Max Strands x RoHS Compliant: Yes

MULTICORE, ARCTIC, 3, 2.5MM2,ORANGE,100M; Cable Shielding:Unscreened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Orange; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH7116
Product Name Multicore, Arctic, 3, 2.5Mm2,orange,100M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 8pin male to J1939 9pin male with flat cable - QLC16045 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details