multicomp PRO Multicore, Arctic, 3, 1.5Mm2,yellow,100M; Cable Shielding Multicomp Pro PP000823

Description
MULTICORE, ARCTIC, 3, 1.5MM2,YELLOW,100M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Yellow; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
MULTICORE, ARCTIC, 3, 1.5MM2,YELLOW,100M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Yellow; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multicore, Arctic, 3, 1.5Mm2,yellow,100M; Cable Shielding Multicomp Pro - 50AC7008 - Newark, An Avnet Company
Chicago, IL, United States
Multicore, Arctic, 3, 1.5Mm2,yellow,100M; Cable Shielding Multicomp Pro
50AC7008
Multicore, Arctic, 3, 1.5Mm2,yellow,100M; Cable Shielding Multicomp Pro 50AC7008
MULTICORE, ARCTIC, 3, 1.5MM2,YELLOW,100M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Yellow; No. of Max Strands x RoHS Compliant: Yes

MULTICORE, ARCTIC, 3, 1.5MM2,YELLOW,100M; Cable Shielding:Unscreened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Yellow; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7008
Product Name Multicore, Arctic, 3, 1.5Mm2,yellow,100M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details