The Multicore Arctic Cable, part number 50AC7007, features three cores with a conductor size of 0.75mm², suitable for applications requiring Arctic-grade performance. It has a voltage rating of 300/500V and is constructed with Class 5 conductors, ensuring flexibility. The insulation material is Arctic-grade PVC, rated for temperatures as low as -20 °C, providing durability in cold environments. The cable has a maximum conductor resistance of 26Ω/km at 20 °C and an average insulation radial thickness of 0.6mm. The sheath color is blue, and the cable has an approximate over-sheath diameter of 6.7mm, weighing around 66kg/km. This product is RoHS compliant and is designed for reliable performance in challenging conditions.
MULTICORE, ARCTIC, 3, 0.75MM2, BLUE,100M; Cable Shielding:Unscreened
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 50AC7007 |
| Product Name | Multicore, Arctic, 3, 0.75Mm2, Blue,100M; Cable Shielding Multicomp Pro |
| Standards / Certifications | RoHS |