multicomp PRO Wire Wrap, 100M, 30Awg, Spc, White; Jacket Material Multicomp Pro PP000814

Description
WIRE WRAP, 100M, 30AWG, SPC, WHITE; Jacket Material:ETFE; Jacket Colour:White; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:Solid; Voltage RoHS Compliant: Yes
Datasheet
Description
WIRE WRAP, 100M, 30AWG, SPC, WHITE; Jacket Material:ETFE; Jacket Colour:White; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:Solid; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Wrap, 100M, 30Awg, Spc, White; Jacket Material Multicomp Pro - 94AC1932 - Newark, An Avnet Company
Chicago, IL, United States
Wire Wrap, 100M, 30Awg, Spc, White; Jacket Material Multicomp Pro
94AC1932
Wire Wrap, 100M, 30Awg, Spc, White; Jacket Material Multicomp Pro 94AC1932
WIRE WRAP, 100M, 30AWG, SPC, WHITE; Jacket Material:ETFE; Jacket Colour:White; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:Solid; Voltage RoHS Compliant: Yes

WIRE WRAP, 100M, 30AWG, SPC, WHITE; Jacket Material:ETFE; Jacket Colour:White; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:Solid; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94AC1932
Product Name Wire Wrap, 100M, 30Awg, Spc, White; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details