multicomp PRO Wire Wrap, 100M, 30Awg, Spc, Violet; Jacket Material Multicomp Pro PP000813

Description
WIRE WRAP, 100M, 30AWG, SPC, VIOLET; Jacket Material:ETFE; Jacket Colour:Purple; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:Solid; Voltage RoHS Compliant: Yes
Datasheet
Description
WIRE WRAP, 100M, 30AWG, SPC, VIOLET; Jacket Material:ETFE; Jacket Colour:Purple; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:Solid; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Wrap, 100M, 30Awg, Spc, Violet; Jacket Material Multicomp Pro - 29AH7112 - Newark, An Avnet Company
Chicago, IL, United States
Wire Wrap, 100M, 30Awg, Spc, Violet; Jacket Material Multicomp Pro
29AH7112
Wire Wrap, 100M, 30Awg, Spc, Violet; Jacket Material Multicomp Pro 29AH7112
WIRE WRAP, 100M, 30AWG, SPC, VIOLET; Jacket Material:ETFE; Jacket Colour:Purple; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:Solid; Voltage RoHS Compliant: Yes

WIRE WRAP, 100M, 30AWG, SPC, VIOLET; Jacket Material:ETFE; Jacket Colour:Purple; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:Solid; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH7112
Product Name Wire Wrap, 100M, 30Awg, Spc, Violet; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Right angel overmolding OBDII male to female cable with Strain relief - QLC16095 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details