multicomp PRO Wire Wrap, 100M, 30Awg, Spc, Black; Jacket Material Multicomp Pro PP000808

Description
WIRE WRAP, 100M, 30AWG, SPC, BLACK; Jacket Material:ETFE; Jacket Colour:Black; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:Solid; Voltage RoHS Compliant: Yes
Datasheet
Description
WIRE WRAP, 100M, 30AWG, SPC, BLACK; Jacket Material:ETFE; Jacket Colour:Black; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:Solid; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Wrap, 100M, 30Awg, Spc, Black; Jacket Material Multicomp Pro - 50AC7001 - Newark, An Avnet Company
Chicago, IL, United States
Wire Wrap, 100M, 30Awg, Spc, Black; Jacket Material Multicomp Pro
50AC7001
Wire Wrap, 100M, 30Awg, Spc, Black; Jacket Material Multicomp Pro 50AC7001
WIRE WRAP, 100M, 30AWG, SPC, BLACK; Jacket Material:ETFE; Jacket Colour:Black; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:Solid; Voltage RoHS Compliant: Yes

WIRE WRAP, 100M, 30AWG, SPC, BLACK; Jacket Material:ETFE; Jacket Colour:Black; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:Solid; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7001
Product Name Wire Wrap, 100M, 30Awg, Spc, Black; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

For truck J1939 9pin male to female with OBDII male 16pin - QLC16009 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details