multicomp PRO Tri Rated Wire, 20Awg, Yellow, 100M; Jacket Material Multicomp Pro PP000738

Description
TRI RATED WIRE, 20AWG, YELLOW, 100M; Jacket Material:PVC; Jacket Colour:Yellow; Wire Gauge:20AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:24 x 0.2mm; RoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 20AWG, YELLOW, 100M; Jacket Material:PVC; Jacket Colour:Yellow; Wire Gauge:20AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:24 x 0.2mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 20Awg, Yellow, 100M; Jacket Material Multicomp Pro - 37AJ0562 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 20Awg, Yellow, 100M; Jacket Material Multicomp Pro
37AJ0562
Tri Rated Wire, 20Awg, Yellow, 100M; Jacket Material Multicomp Pro 37AJ0562
TRI RATED WIRE, 20AWG, YELLOW, 100M; Jacket Material:PVC; Jacket Colour:Yellow; Wire Gauge:20AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:24 x 0.2mm; RoHS Compliant: Yes

TRI RATED WIRE, 20AWG, YELLOW, 100M; Jacket Material:PVC; Jacket Colour:Yellow; Wire Gauge:20AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:24 x 0.2mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 37AJ0562
Product Name Tri Rated Wire, 20Awg, Yellow, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details