multicomp PRO Tri Rated Wire, 22Awg, Black, 100M; Jacket Material Multicomp Pro PP000717

Description
TRI RATED WIRE, 22AWG, BLACK, 100M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:22AWG; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm; RoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 22AWG, BLACK, 100M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:22AWG; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 22Awg, Black, 100M; Jacket Material Multicomp Pro - 37AJ0559 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 22Awg, Black, 100M; Jacket Material Multicomp Pro
37AJ0559
Tri Rated Wire, 22Awg, Black, 100M; Jacket Material Multicomp Pro 37AJ0559
TRI RATED WIRE, 22AWG, BLACK, 100M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:22AWG; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm; RoHS Compliant: Yes

TRI RATED WIRE, 22AWG, BLACK, 100M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:22AWG; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:16 x 0.2mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 37AJ0559
Product Name Tri Rated Wire, 22Awg, Black, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Right angel OBD II J1962 16pin to Overmolded female - QLC16040 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details