multicomp PRO Cable, Shielded, 1Pair, 100M, Black; Cable Shielding Multicomp Pro PP000712

Description
CABLE, SHIELDED, 1PAIR, 100M, BLACK; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):328.084ft ; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x StrandRoHS Compliant: Yes
Datasheet
Description
CABLE, SHIELDED, 1PAIR, 100M, BLACK; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):328.084ft ; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x StrandRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Shielded, 1Pair, 100M, Black; Cable Shielding Multicomp Pro - 50AC7000 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Shielded, 1Pair, 100M, Black; Cable Shielding Multicomp Pro
50AC7000
Cable, Shielded, 1Pair, 100M, Black; Cable Shielding Multicomp Pro 50AC7000
CABLE, SHIELDED, 1PAIR, 100M, BLACK; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):328.084ft ; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x StrandRoHS Compliant: Yes

CABLE, SHIELDED, 1PAIR, 100M, BLACK; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):328.084ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x StrandRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7000
Product Name Cable, Shielded, 1Pair, 100M, Black; Cable Shielding Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details