multicomp PRO Wire, 50M, 24Awg, Spc, Black, 0.81Mm; Jacket Material Multicomp Pro PP000709

Description
WIRE, 50M, 24AWG, SPC, BLACK, 0.81MM; Jacket Material:ETFE; Jacket Colour:Black; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:Solid; Voltage RoHS Compliant: Yes
Datasheet
Description
WIRE, 50M, 24AWG, SPC, BLACK, 0.81MM; Jacket Material:ETFE; Jacket Colour:Black; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:Solid; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire, 50M, 24Awg, Spc, Black, 0.81Mm; Jacket Material Multicomp Pro - 50AC6998 - Newark, An Avnet Company
Chicago, IL, United States
Wire, 50M, 24Awg, Spc, Black, 0.81Mm; Jacket Material Multicomp Pro
50AC6998
Wire, 50M, 24Awg, Spc, Black, 0.81Mm; Jacket Material Multicomp Pro 50AC6998
WIRE, 50M, 24AWG, SPC, BLACK, 0.81MM; Jacket Material:ETFE; Jacket Colour:Black; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:Solid; Voltage RoHS Compliant: Yes

WIRE, 50M, 24AWG, SPC, BLACK, 0.81MM; Jacket Material:ETFE; Jacket Colour:Black; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:Solid; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6998
Product Name Wire, 50M, 24Awg, Spc, Black, 0.81Mm; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD Right angel overmolding extension cable to blunt cut - QLC16039 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details