multicomp PRO Multicore, 4 Core, 1.5Mm2, 100M, 500V; Cable Shielding Multicomp Pro PP000669

Description
MULTICORE, 4 CORE, 1.5MM2, 100M, 500V; Cable Shielding:Unscreened ; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Orange; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
MULTICORE, 4 CORE, 1.5MM2, 100M, 500V; Cable Shielding:Unscreened ; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Orange; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multicore, 4 Core, 1.5Mm2, 100M, 500V; Cable Shielding Multicomp Pro - 29AH7104 - Newark, An Avnet Company
Chicago, IL, United States
Multicore, 4 Core, 1.5Mm2, 100M, 500V; Cable Shielding Multicomp Pro
29AH7104
Multicore, 4 Core, 1.5Mm2, 100M, 500V; Cable Shielding Multicomp Pro 29AH7104
MULTICORE, 4 CORE, 1.5MM2, 100M, 500V; Cable Shielding:Unscreened ; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Orange; No. of Max Strands x RoHS Compliant: Yes

MULTICORE, 4 CORE, 1.5MM2, 100M, 500V; Cable Shielding:Unscreened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Orange; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH7104
Product Name Multicore, 4 Core, 1.5Mm2, 100M, 500V; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details