multicomp PRO Cable, Coaxial, 100M, Cream, Pvc, 7.5Mm; Coaxial Cable Type Multicomp Pro PP000661

Description
CABLE, COAXIAL, 100M, CREAM, PVC, 7.5MM; Coaxial Cable Type:-; Wire Gauge:-; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:White; Jacket Material:PVC; Conductor RoHS Compliant: Yes
Datasheet
Description
CABLE, COAXIAL, 100M, CREAM, PVC, 7.5MM; Coaxial Cable Type:-; Wire Gauge:-; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:White; Jacket Material:PVC; Conductor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Coaxial, 100M, Cream, Pvc, 7.5Mm; Coaxial Cable Type Multicomp Pro - 25AJ2728 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, 100M, Cream, Pvc, 7.5Mm; Coaxial Cable Type Multicomp Pro
25AJ2728
Cable, Coaxial, 100M, Cream, Pvc, 7.5Mm; Coaxial Cable Type Multicomp Pro 25AJ2728
CABLE, COAXIAL, 100M, CREAM, PVC, 7.5MM; Coaxial Cable Type:-; Wire Gauge:-; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:White; Jacket Material:PVC; Conductor RoHS Compliant: Yes

CABLE, COAXIAL, 100M, CREAM, PVC, 7.5MM; Coaxial Cable Type:-; Wire Gauge:-; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:White; Jacket Material:PVC; Conductor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25AJ2728
Product Name Cable, Coaxial, 100M, Cream, Pvc, 7.5Mm; Coaxial Cable Type Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1222148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details
Flexible Cable, DC-110 GHz, 6.0″ - AP110-0.5-W1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type 1.0 mm-Male
View Details