multicomp PRO Cable, Coaxial, 25M, Black, 4 Core, Pvc; Coaxial Cable Type Multicomp Pro PP000657

Description
CABLE, COAXIAL, 25M, BLACK, 4 CORE, PVC; Coaxial Cable Type:-; Wire Gauge:-; Conductor Area CSA:-; Impedance:-; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; Jacket Material:PVC; Conductor RoHS Compliant: Yes
Datasheet
Description
CABLE, COAXIAL, 25M, BLACK, 4 CORE, PVC; Coaxial Cable Type:-; Wire Gauge:-; Conductor Area CSA:-; Impedance:-; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; Jacket Material:PVC; Conductor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Coaxial, 25M, Black, 4 Core, Pvc; Coaxial Cable Type Multicomp Pro - 29AH7103 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, 25M, Black, 4 Core, Pvc; Coaxial Cable Type Multicomp Pro
29AH7103
Cable, Coaxial, 25M, Black, 4 Core, Pvc; Coaxial Cable Type Multicomp Pro 29AH7103
CABLE, COAXIAL, 25M, BLACK, 4 CORE, PVC; Coaxial Cable Type:-; Wire Gauge:-; Conductor Area CSA:-; Impedance:-; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; Jacket Material:PVC; Conductor RoHS Compliant: Yes

CABLE, COAXIAL, 25M, BLACK, 4 CORE, PVC; Coaxial Cable Type:-; Wire Gauge:-; Conductor Area CSA:-; Impedance:-; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; Jacket Material:PVC; Conductor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH7103
Product Name Cable, Coaxial, 25M, Black, 4 Core, Pvc; Coaxial Cable Type Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 1745304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding S/ftp
View Details