multicomp PRO Multicore, 13 Core, 25M, 30V, Grey; Cable Shielding Multicomp Pro PP000655

Description
MULTICORE, 13 CORE, 25M, 30V, GREY; Cable Shielding:Unscreened ; No. of Cores:13Core; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Grey; No. of Max Strands x Strand Size:-; RoHS Compliant: Yes
Datasheet
Description
MULTICORE, 13 CORE, 25M, 30V, GREY; Cable Shielding:Unscreened ; No. of Cores:13Core; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Grey; No. of Max Strands x Strand Size:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multicore, 13 Core, 25M, 30V, Grey; Cable Shielding Multicomp Pro - 29AH7102 - Newark, An Avnet Company
Chicago, IL, United States
Multicore, 13 Core, 25M, 30V, Grey; Cable Shielding Multicomp Pro
29AH7102
Multicore, 13 Core, 25M, 30V, Grey; Cable Shielding Multicomp Pro 29AH7102
MULTICORE, 13 CORE, 25M, 30V, GREY; Cable Shielding:Unscreened ; No. of Cores:13Core; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Grey; No. of Max Strands x Strand Size:-; RoHS Compliant: Yes

MULTICORE, 13 CORE, 25M, 30V, GREY; Cable Shielding:Unscreened; No. of Cores:13Core; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Grey; No. of Max Strands x Strand Size:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH7102
Product Name Multicore, 13 Core, 25M, 30V, Grey; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details