multicomp PRO Multicore, 9 Core, 25M, 30V, Black; Cable Shielding Multicomp Pro PP000653

Description
MULTICORE, 9 CORE, 25M, 30V, BLACK; Cable Shielding:Unscreened ; No. of Cores:9Core; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; No. of Max Strands x Strand Size:-; RoHS Compliant: Yes
Datasheet
Description
MULTICORE, 9 CORE, 25M, 30V, BLACK; Cable Shielding:Unscreened ; No. of Cores:9Core; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; No. of Max Strands x Strand Size:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multicore, 9 Core, 25M, 30V, Black; Cable Shielding Multicomp Pro - 29AH7101 - Newark, An Avnet Company
Chicago, IL, United States
Multicore, 9 Core, 25M, 30V, Black; Cable Shielding Multicomp Pro
29AH7101
Multicore, 9 Core, 25M, 30V, Black; Cable Shielding Multicomp Pro 29AH7101
MULTICORE, 9 CORE, 25M, 30V, BLACK; Cable Shielding:Unscreened ; No. of Cores:9Core; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; No. of Max Strands x Strand Size:-; RoHS Compliant: Yes

MULTICORE, 9 CORE, 25M, 30V, BLACK; Cable Shielding:Unscreened; No. of Cores:9Core; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Black; No. of Max Strands x Strand Size:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH7101
Product Name Multicore, 9 Core, 25M, 30V, Black; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details