multicomp PRO Cable, Coaxial, 500M, White, Lszh; Coaxial Cable Type Multicomp Pro PP000637

Description
CABLE, COAXIAL, 500M, WHITE, LSZH; Coaxial Cable Type:-; Wire Gauge:-; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; Jacket Colour:White; Jacket Material:LSZH; Conductor RoHS Compliant: Yes
Datasheet
Description
CABLE, COAXIAL, 500M, WHITE, LSZH; Coaxial Cable Type:-; Wire Gauge:-; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; Jacket Colour:White; Jacket Material:LSZH; Conductor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Coaxial, 500M, White, Lszh; Coaxial Cable Type Multicomp Pro - 42AC1086 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, 500M, White, Lszh; Coaxial Cable Type Multicomp Pro
42AC1086
Cable, Coaxial, 500M, White, Lszh; Coaxial Cable Type Multicomp Pro 42AC1086
CABLE, COAXIAL, 500M, WHITE, LSZH; Coaxial Cable Type:-; Wire Gauge:-; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; Jacket Colour:White; Jacket Material:LSZH; Conductor RoHS Compliant: Yes

CABLE, COAXIAL, 500M, WHITE, LSZH; Coaxial Cable Type:-; Wire Gauge:-; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; Jacket Colour:White; Jacket Material:LSZH; Conductor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AC1086
Product Name Cable, Coaxial, 500M, White, Lszh; Coaxial Cable Type Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Ethernet Cable - 1757232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding U/ftp
View Details