multicomp PRO Cable, Coaxial, 100M, Black, Ctf125; Coaxial Cable Type Multicomp Pro PP000630

Description
CABLE, COAXIAL, 100M, BLACK, CTF125; Coaxial Cable Type:CTF125; Wire Gauge:-; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:PVC; Conductor RoHS Compliant: Yes
Datasheet
Description
CABLE, COAXIAL, 100M, BLACK, CTF125; Coaxial Cable Type:CTF125; Wire Gauge:-; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:PVC; Conductor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Coaxial, 100M, Black, Ctf125; Coaxial Cable Type Multicomp Pro - 29AH7098 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, 100M, Black, Ctf125; Coaxial Cable Type Multicomp Pro
29AH7098
Cable, Coaxial, 100M, Black, Ctf125; Coaxial Cable Type Multicomp Pro 29AH7098
CABLE, COAXIAL, 100M, BLACK, CTF125; Coaxial Cable Type:CTF125; Wire Gauge:-; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:PVC; Conductor RoHS Compliant: Yes

CABLE, COAXIAL, 100M, BLACK, CTF125; Coaxial Cable Type:CTF125; Wire Gauge:-; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:PVC; Conductor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH7098
Product Name Cable, Coaxial, 100M, Black, Ctf125; Coaxial Cable Type Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1248831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
Precision Test Cable, Economy, 40.0 GHz, 24.0″ - E40-2FT-KMKM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
3 suppliers