multicomp PRO Coaxial Cable, Rg58, Black, 100M; Coaxial Cable Type Multicomp Pro PP000627

Description
COAXIAL CABLE, RG58, BLACK, 100M; Coaxial Cable Type:RG58; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:LSZH; Conductor RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG58, BLACK, 100M; Coaxial Cable Type:RG58; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:LSZH; Conductor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg58, Black, 100M; Coaxial Cable Type Multicomp Pro - 78Y0635 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg58, Black, 100M; Coaxial Cable Type Multicomp Pro
78Y0635
Coaxial Cable, Rg58, Black, 100M; Coaxial Cable Type Multicomp Pro 78Y0635
COAXIAL CABLE, RG58, BLACK, 100M; Coaxial Cable Type:RG58; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:LSZH; Conductor RoHS Compliant: Yes

COAXIAL CABLE, RG58, BLACK, 100M; Coaxial Cable Type:RG58; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:LSZH; Conductor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78Y0635
Product Name Coaxial Cable, Rg58, Black, 100M; Coaxial Cable Type Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

OBDII cable molded to DB25 male with an extended DC jack - QLC16105 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details