multicomp PRO Cable, Coaxial, 100M, Black, Rg214; Coaxial Cable Type Multicomp Pro PP000625

Description
CABLE, COAXIAL, 100M, BLACK, RG214; Coaxial Cable Type:RG214; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:PVC; Conductor RoHS Compliant: Yes
Datasheet
Description
CABLE, COAXIAL, 100M, BLACK, RG214; Coaxial Cable Type:RG214; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:PVC; Conductor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Coaxial, 100M, Black, Rg214; Coaxial Cable Type Multicomp Pro - 50AC6975 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, 100M, Black, Rg214; Coaxial Cable Type Multicomp Pro
50AC6975
Cable, Coaxial, 100M, Black, Rg214; Coaxial Cable Type Multicomp Pro 50AC6975
CABLE, COAXIAL, 100M, BLACK, RG214; Coaxial Cable Type:RG214; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:PVC; Conductor RoHS Compliant: Yes

CABLE, COAXIAL, 100M, BLACK, RG214; Coaxial Cable Type:RG214; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:PVC; Conductor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6975
Product Name Cable, Coaxial, 100M, Black, Rg214; Coaxial Cable Type Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

OBD Right angel overmolding extension cable to blunt cut - QLC16039 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Coaxial Cable - 1248843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details