multicomp PRO Coaxial Cable, Rg58C/u, Black, 100M; Coaxial Cable Type Multicomp Pro PP000624

Description
COAXIAL CABLE, RG58C/U, BLACK, 100M; Coaxial Cable Type:RG58C; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:PVC; Conductor RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG58C/U, BLACK, 100M; Coaxial Cable Type:RG58C; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:PVC; Conductor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg58C/u, Black, 100M; Coaxial Cable Type Multicomp Pro - 50AC6974 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg58C/u, Black, 100M; Coaxial Cable Type Multicomp Pro
50AC6974
Coaxial Cable, Rg58C/u, Black, 100M; Coaxial Cable Type Multicomp Pro 50AC6974
COAXIAL CABLE, RG58C/U, BLACK, 100M; Coaxial Cable Type:RG58C; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:PVC; Conductor RoHS Compliant: Yes

COAXIAL CABLE, RG58C/U, BLACK, 100M; Coaxial Cable Type:RG58C; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:PVC; Conductor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6974
Product Name Coaxial Cable, Rg58C/u, Black, 100M; Coaxial Cable Type Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12p to OBD female cable - QLC16090 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details