multicomp PRO Cable, Coaxial, 100M, Black, Urm70; Coaxial Cable Type Multicomp Pro PP000619

Description
CABLE, COAXIAL, 100M, BLACK, URM70; Coaxial Cable Type:URM70; Wire Gauge:-; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:PVC; Conductor RoHS Compliant: Yes
Datasheet
Description
CABLE, COAXIAL, 100M, BLACK, URM70; Coaxial Cable Type:URM70; Wire Gauge:-; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:PVC; Conductor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Coaxial, 100M, Black, Urm70; Coaxial Cable Type Multicomp Pro - 29AH7097 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, 100M, Black, Urm70; Coaxial Cable Type Multicomp Pro
29AH7097
Cable, Coaxial, 100M, Black, Urm70; Coaxial Cable Type Multicomp Pro 29AH7097
CABLE, COAXIAL, 100M, BLACK, URM70; Coaxial Cable Type:URM70; Wire Gauge:-; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:PVC; Conductor RoHS Compliant: Yes

CABLE, COAXIAL, 100M, BLACK, URM70; Coaxial Cable Type:URM70; Wire Gauge:-; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:PVC; Conductor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH7097
Product Name Cable, Coaxial, 100M, Black, Urm70; Coaxial Cable Type Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 1767055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 0.8202 ft (2.5 dm)
View Details