multicomp PRO Cable, Coaxial, 100M, Black, Urm76, Lszh; Coaxial Cable Type Multicomp Pro PP000616

Description
CABLE, COAXIAL, 100M, BLACK, URM76, LSZH; Coaxial Cable Type:URM76; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:LSZH; Conductor RoHS Compliant: Yes
Description
CABLE, COAXIAL, 100M, BLACK, URM76, LSZH; Coaxial Cable Type:URM76; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:LSZH; Conductor RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, Coaxial, 100M, Black, Urm76, Lszh; Coaxial Cable Type Multicomp Pro - 50AC6972 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, 100M, Black, Urm76, Lszh; Coaxial Cable Type Multicomp Pro
50AC6972
Cable, Coaxial, 100M, Black, Urm76, Lszh; Coaxial Cable Type Multicomp Pro 50AC6972
CABLE, COAXIAL, 100M, BLACK, URM76, LSZH; Coaxial Cable Type:URM76; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:LSZH; Conductor RoHS Compliant: Yes

CABLE, COAXIAL, 100M, BLACK, URM76, LSZH; Coaxial Cable Type:URM76; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:LSZH; Conductor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6972
Product Name Cable, Coaxial, 100M, Black, Urm76, Lszh; Coaxial Cable Type Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-M23G15-EH-5-Q7N-R3LEG14 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type RJ-45; M23x1
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
System cable - 706-3340/403-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Male BNC Breakout to XH and XHL Macro-Hooks - 1010XHL - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Light Blue PVC Single Wire - 56020010 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details