multicomp PRO Cable, Coaxial, 100M, Black, Rg223; Coaxial Cable Type Multicomp Pro PP000615

Description
CABLE, COAXIAL, 100M, BLACK, RG223; Coaxial Cable Type:RG223; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:PVC; Conductor RoHS Compliant: Yes
Datasheet
Description
CABLE, COAXIAL, 100M, BLACK, RG223; Coaxial Cable Type:RG223; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:PVC; Conductor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Coaxial, 100M, Black, Rg223; Coaxial Cable Type Multicomp Pro - 50AC6971 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, 100M, Black, Rg223; Coaxial Cable Type Multicomp Pro
50AC6971
Cable, Coaxial, 100M, Black, Rg223; Coaxial Cable Type Multicomp Pro 50AC6971
CABLE, COAXIAL, 100M, BLACK, RG223; Coaxial Cable Type:RG223; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:PVC; Conductor RoHS Compliant: Yes

CABLE, COAXIAL, 100M, BLACK, RG223; Coaxial Cable Type:RG223; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:PVC; Conductor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6971
Product Name Cable, Coaxial, 100M, Black, Rg223; Coaxial Cable Type Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Porsche 19pin to OBD II female cable - QLC16089 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 1135909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Shielding Shielded
View Details