The Coaxial Cable RG213B/U, Black, 100M is designed for communication and signal control systems. It features a bare copper conductor with a maximum DC resistance of less than 6.1 Ω/Km at 20°C and a minimum insulation DC resistance of 1,000 MΩ vó Km. The cable has a solid polyethylene insulation with a thickness of 2.6 mm and a diameter of 7.25 mm. The braiding consists of bare copper with a coverage of 95%. The outer jacket is made of PVC, with a thickness of 0.9 mm and a diameter of 10.3 mm. This coaxial cable has an impedance of 50 ± 3 Ω and a rated voltage of 30 V. It operates effectively at temperatures up to 80°C. The cable exhibits a capacitance of less than 101 pF/m and a velocity ratio of 66.7%. Attenuation values at various frequencies are 6 dB/100m at 100 MHz, 15 dB/100m at 500 MHz, 23 dB/100m at 1,000 MHz, and 40 dB/100m at 2,500 MHz. The product is packaged in a 100m reel, making it suitable for various engineering applications.
COAXIAL CABLE, RG213B/U, BLACK, 100M; Coaxial Cable Type:RG213B; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:PVC; Conductor RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 50AC6970 |
| Product Name | Coaxial Cable, Rg213B/u, Black, 100M; Coaxial Cable Type Multicomp Pro |
| Cable Type | Coaxial |