multicomp PRO Cable, Coaxial, 100M, Black, Rg179, Pe; Coaxial Cable Type Multicomp Pro PP000613

Description
CABLE, COAXIAL, 100M, BLACK, RG179, PE; Coaxial Cable Type:RG179; Wire Gauge:-; Conductor Area CSA:0.36mm2; Impedance:75ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:PE; Conductor RoHS Compliant: Yes
Datasheet
Description
CABLE, COAXIAL, 100M, BLACK, RG179, PE; Coaxial Cable Type:RG179; Wire Gauge:-; Conductor Area CSA:0.36mm2; Impedance:75ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:PE; Conductor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Coaxial, 100M, Black, Rg179, Pe; Coaxial Cable Type Multicomp Pro - 50AC6969 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, 100M, Black, Rg179, Pe; Coaxial Cable Type Multicomp Pro
50AC6969
Cable, Coaxial, 100M, Black, Rg179, Pe; Coaxial Cable Type Multicomp Pro 50AC6969
CABLE, COAXIAL, 100M, BLACK, RG179, PE; Coaxial Cable Type:RG179; Wire Gauge:-; Conductor Area CSA:0.36mm2; Impedance:75ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:PE; Conductor RoHS Compliant: Yes

CABLE, COAXIAL, 100M, BLACK, RG179, PE; Coaxial Cable Type:RG179; Wire Gauge:-; Conductor Area CSA:0.36mm2; Impedance:75ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:PE; Conductor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6969
Product Name Cable, Coaxial, 100M, Black, Rg179, Pe; Coaxial Cable Type Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII to DB9 female twisting with fabric tie - QLC16103 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 1123902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 6.56 ft (20 dm)
View Details