multicomp PRO Solar Cable, 1Cond, 4Mm2, Black, 100M; Jacket Material Multicomp Pro PP000513

Description
SOLAR CABLE, 1COND, 4MM2, BLACK, 100M; Jacket Material:LSZH; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:4mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes
Datasheet
Description
SOLAR CABLE, 1COND, 4MM2, BLACK, 100M; Jacket Material:LSZH; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:4mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Cable, 1Cond, 4Mm2, Black, 100M; Jacket Material Multicomp Pro - 50AC6967 - Newark, An Avnet Company
Chicago, IL, United States
Solar Cable, 1Cond, 4Mm2, Black, 100M; Jacket Material Multicomp Pro
50AC6967
Solar Cable, 1Cond, 4Mm2, Black, 100M; Jacket Material Multicomp Pro 50AC6967
SOLAR CABLE, 1COND, 4MM2, BLACK, 100M; Jacket Material:LSZH; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:4mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes

SOLAR CABLE, 1COND, 4MM2, BLACK, 100M; Jacket Material:LSZH; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:4mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6967
Product Name Solar Cable, 1Cond, 4Mm2, Black, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pre installable Strain relief OBD II male - QLC16048 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details